EN
  • EN
  • DE

SN74HCT125NG4

Part No SN74HCT125NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14DIP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74HCT125
Other Names SN74HCT125NE4,SN74HCT125NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259545-SN74HCT125NG4
Ultra Librarian 3D Model Ultra Librarian SN74HCT125NG4 CAD Model

Description

Product Overview: SN74HCT125NG4 by Texas Instruments

The SN74HCT125NG4 is a high-performance, quadruple bus buffer gate featuring 3-state outputs from Texas Instruments. This integrated circuit is designed to have the capability to drive bus lines or buffer memory address registers with its robust output drivers. The device is fabricated with silicon gate CMOS technology which provides a significant advantage in terms of power consumption and speed performance.

This bus buffer gate is part of the HCT family, which means it is compatible with standard CMOS outputs and TTL input logic levels. The SN74HCT125NG4 operates across a wide voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V systems. The 3-state outputs ensure that the device can be used in bus-oriented systems. When the output enable (OE) input is high, the output is in the high-impedance state, which effectively disconnects the output from the bus.

The SN74HCT125NG4 comes in a 14-pin PDIP (Plastic Dual-In-line Package) which is widely used and preferred for through-hole mounting. This package type is known for its ease of handling and soldering onto printed circuit boards (PCBs). The device features a wide operating temperature range from -40°C to 85°C, which makes it suitable for industrial applications.

Key features of the SN74HCT125NG4 include:

  • Quadruple bus buffer gates with 3-state outputs
  • Wide operating voltage range of 4.5V to 5.5V
  • High output drive capability
  • Compatibility with TTL input logic levels
  • Low power consumption with CMOS technology
  • Standard 14-pin PDIP package for easy PCB mounting
  • Extended temperature range for versatile applications

Overall, the SN74HCT125NG4 is a reliable and efficient solution for digital signal buffering in a variety of electronic systems. Its ability to interface with both CMOS and TTL logic levels, along with its low power consumption and robust output drive, make it a versatile choice for designers and engineers looking to optimize their digital circuit designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0455 $52.2750
120+ $0.8579 $102.9480
185+ $0.8311 $153.7535
250+ $0.8043 $201.0750
325+ $0.7775 $252.6875
435+ $0.6971 $303.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess