EN
  • EN
  • DE

SN74LVC244APWTG4

Part No SN74LVC244APWTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100546-SN74LVC244APWTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian SN74LVC244APWTG4 CAD Model

Description

SN74LVC244APWTG4 Octal Buffer/Driver from Texas Instruments

The SN74LVC244APWTG4 is a high-performance, octal buffer and line driver designed to provide optimal solutions for driving bus lines or buffering memory address registers. Manufactured by Texas Instruments, this integrated circuit is part of the LVC family, known for its low-voltage operation and high-speed performance. The device is suitable for interfacing with 3.3V and 5V systems, which makes it versatile for various applications including personal computers, servers, networking equipment, and industrial control systems.

The SN74LVC244APWTG4 features eight non-inverting buffers with 3-state outputs, which can be used independently or combined for driving bus lines with high-current output capability. This ensures reliable data transmission even under demanding conditions. The 3-state outputs also allow for connection to a bus-organized system without the risk of bus contention.

With a wide operating voltage range of 2.7V to 3.6V, this device supports mixed-voltage system integration and provides a bridging function between mismatched supply and input/output voltages. Its low power consumption is an advantage for power-sensitive designs, while its edge-rate control feature minimizes the noise generated by high-speed switching.

The SN74LVC244APWTG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions. The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PW suffix, which is ideal for space-constrained applications due to its small footprint.

As with many Texas Instruments products, the SN74LVC244APWTG4 is designed with an emphasis on robustness and high reliability. It features inputs and outputs that are protected against electrostatic discharge (ESD) and latch-up performance that meets the requirements of the JEDEC standard. This makes the SN74LVC244APWTG4 a safe and durable choice for critical applications where data integrity and device longevity are paramount.

Overall, the SN74LVC244APWTG4 from Texas Instruments is a state-of-the-art solution for system designers looking for a high-speed, low-power octal buffer and line driver that can operate effectively in a range of voltage environments and temperatures.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1439 $50.3650
745+ $0.1348 $100.4260
1,155+ $0.1302 $150.3810
1,655+ $0.1211 $200.4205
2,145+ $0.1166 $250.1070
2,680+ $0.1120 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,740 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess