EN
  • EN
  • DE

SN74ABT18502PMR

Part No SN74ABT18502PMR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description SCAN TEST DEVICE WITH 18-BIT REGISTERED BUS TRANSCEIVER | IC SCAN TEST DEVICE 18BIT 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Resolution 18
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number 74ABT18502
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1253117-SN74ABT18502PMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT18502PMR CAD Model

Description

The SN74ABT18502PMR from Texas Instruments is a high-performance, 18-bit universal bus transceiver featuring non-inverting 3-state bus compatible outputs. Designed to facilitate bidirectional communication between two buses, the device integrates 18 D-type flip-flops to serve as a versatile interface in systems where data must be transferred or multiplexed from one bus to another.

Key Features

  • High-Speed Operation: The SN74ABT18502PMR is built to support high-speed data transfer, making it suitable for applications that require rapid data exchange without compromising signal integrity.
  • Low Power Dissipation: Despite its fast performance, the device is designed to operate with minimal power consumption, which is critical for energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, this transceiver can reliably function in a variety of environmental conditions.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits, ensuring durability and longevity even in environments prone to static electricity.
  • Flexible Voltage Compatibility: It operates with a 5V V<sub>CC supply voltage, making it compatible with many standard logic families.

Applications

The SN74ABT18502PMR is ideal for a wide array of applications, including:

  • Data communication and networking equipment
  • High-speed data acquisition systems
  • Industrial control and automation
  • Server and data storage infrastructure
  • Telecommunications systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABT18502PMR is no exception. It is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the high standards expected from a leading semiconductor company. With this product, engineers and designers can expect reliable performance and durability in their electronic designs.

Package and Availability

The SN74ABT18502PMR comes in a 56-pin SSOP (Shrink Small-Outline Package) that is optimized for reduced space on printed circuit boards. Its availability may vary, so customers are encouraged to check Texas Instruments' official website or authorized distributors for current stock and ordering information.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7526 $58.7630
11+ $9.6432 $106.0752
17+ $9.3419 $158.8123
23+ $9.0405 $207.9315
29+ $8.7392 $253.4368
39+ $7.8351 $305.5689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 954 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess