The SN74ABT16646DLR from Texas Instruments is a high-quality, advanced 16-bit bus transceiver and register specifically designed to facilitate high-speed, bidirectional communication between data buses.
- Inputs: designed with dual-enable inputs (OE1 and OE2) and dual-clock inputs (CLKAB and CLKBA).
- Modes: operates in two modes - real-time mode and stored mode.
- Outputs: 3-state outputs
- Voltage Levels: supports both 5V and 3.3V voltage levels
- Technology: built using Texas Instruments' advanced BiCMOS technology.
- Package: small-outline integrated circuit (SOIC) package
- JEDEC Standard: designed to meet or exceed the requirements of JEDEC standard no. 7A.
- Compliance: RoHS compliant