EN
  • EN
  • DE

SN74ABT16640DGGR

Part No SN74ABT16640DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Logic Type Transceiver, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1253103-SN74ABT16640DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT16640
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT16640DGGR CAD Model

Description

SN74ABT16640DGGR by Texas Instruments

The SN74ABT16640DGGR is a high-performance integrated circuit from Texas Instruments, designed to deliver exceptional functionality and reliability for a wide range of digital applications. This particular device is part of the 74ABT series, which is known for its advanced biCMOS technology, offering both the high speed of bipolar with the low power consumption of CMOS technologies.

The SN74ABT16640DGGR is a 16-bit bus transceiver and register that comes in a surface-mount TSSOP (Thin Shrink Small Outline Package) with 56 pins. This configuration is ideal for space-constrained applications, providing a compact footprint while still ensuring robust performance. The device operates with a dual-supply voltage of 5V, which is typical for TTL (Transistor-Transistor Logic) compatible systems, ensuring easy integration into existing designs.

One of the key features of this product is its two 8-bit or one 16-bit bus transceiver with 3-state outputs, which enable the device to provide bidirectional communication between two buses. This capability is essential for data transfer operations in complex digital systems. Additionally, the SN74ABT16640DGGR includes two 8-bit or one 16-bit edge-triggered D-type flip-flops with 3-state outputs, which are used for temporary data storage and provide additional versatility in data handling.

The device also boasts an impressive propagation delay time, ensuring swift data transfer and minimizing lag within circuits. It has been designed with multiple GND and Vcc pins to minimize noise and ensure a stable operation, which is critical for high-speed digital applications.

Furthermore, the SN74ABT16640DGGR features output-enable (OE) and direction-control (DIR) inputs, which manage the state of the device's outputs and the direction of data flow, respectively. This makes it easy for system designers to control the flow of data within their circuits dynamically.

In summary, the SN74ABT16640DGGR from Texas Instruments is a versatile and efficient solution for digital systems requiring high-speed data transfer, low power consumption, and compact design. It is suitable for a wide range of applications, including computing, networking, and telecommunications, where reliable and efficient data handling is paramount.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess