EN
  • EN
  • DE

SN74ABT16600DLRG4

Part No SN74ABT16600DLRG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16600
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256003-SN74ABT16600DLRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT16600DLRG4 CAD Model

Description

SN74ABT16600DLRG4 Universal Bus Transceiver

The SN74ABT16600DLRG4 from Texas Instruments is a high-performance, 18-bit universal bus transceiver designed to facilitate bidirectional communication between data buses. This integrated circuit (IC) is part of the ABT family, known for its advanced biCMOS technology, which ensures low power consumption while maintaining high-speed operation.

Key Features

  • Technology: Advanced BiCMOS technology that provides optimal balance between speed and low power consumption.
  • Bus Interface: 18-bit bidirectional bus interface allows for efficient data flow between buses.
  • Speed: Fast data transfer rates that are essential for high-speed applications.
  • Output Drive: Robust output drive capability, which is suitable for driving heavy loads.
  • Voltage Range: Compatible with 5-V VCC operation, making it suitable for interfacing with 5V logic levels.
  • Control Inputs: Latch-up performance exceeds 250 mA per JESD 17.

Applications

The SN74ABT16600DLRG4 is versatile and can be used in various applications where reliable and fast data transfer is required. It is particularly well-suited for:

  • Telecommunication systems
  • Computing and data storage
  • Networking equipment
  • Industrial control systems

Package and Quality

The device comes in a 56-pin SSOP (DL) package, which is designed for space-saving on PCBs. The SN74ABT16600DLRG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures.

Additional Information

For more detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their support team. The SN74ABT16600DLRG4 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess