EN
  • EN
  • DE

SN74ABT125RGYR

Part No SN74ABT125RGYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-VFQFN Exposed Pad
Manufacturer Package 14-VQFN (3.5x3.5)
Win Source Part Number 1253069-SN74ABT125RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT125
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT125RGYR CAD Model

Description

Product Overview: SN74ABT125RGYR from Texas Instruments

The SN74ABT125RGYR is a high-performance, quadruple bus buffer gate featuring 3-state outputs from Texas Instruments that is designed to operate from 4.5 V to 5.5 V. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, ensuring a perfect blend of speed and power consumption.

This device is specifically designed for driving highly capacitive or relatively low-impedance loads, which makes it ideal for memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its non-inverting buffers, the SN74ABT125RGYR ensures signal integrity while providing high drive current without a significant increase in power dissipation.

Key Features:

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: Quadruple
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Current - Output High, Low: 64mA, 64mA
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 14-VFQFN Exposed Pad

Product Advantages:

The SN74ABT125RGYR offers several advantages for designers. Its 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output driver from the bus line, which is a crucial feature for multiplexing and bus management in complex systems. Additionally, the device's reduced power consumption compared to traditional CMOS devices, coupled with the increased drive strength, provides a robust buffer solution while maintaining power efficiency.

The compact 14-VFQFN package of the SN74ABT125RGYR allows for a smaller PCB footprint, making it an excellent choice for space-constrained applications. The device's wide operating temperature range ensures reliability and performance across various environmental conditions.

Overall, the SN74ABT125RGYR from Texas Instruments is a versatile, high-quality component that offers the perfect balance of speed, power, and integration, suitable for a wide range of digital applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5222 $52.2200
235+ $0.4285 $100.6975
365+ $0.4151 $151.5115
500+ $0.4017 $200.8500
645+ $0.3883 $250.4535
865+ $0.3481 $301.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,033 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess