EN
  • EN
  • DE

CL21A226MQCLQNC

Part No CL21A226MQCLQNC
Manufacturer Samsung
Catalog Ceramic Capacitors
Description CAP CER 22UF 6.3V X5R 0805 / 22 µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Samsung Electro-Mechanics
Series CL
Package Tape & Reel
Product Status Obsolete
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.037" (0.95mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1276-2412-1,1276-2412-2,1276-2412-6
Standard Package 4,000
Win Source Part Number 993694-CL21A226MQCLQNC
Ultra Librarian 3D Model Ultra Librarian CL21A226MQCLQNC CAD Model

Description

The CL21A226MQCLQNC is a ceramic capacitor manufactured by Samsung. It is a highly reliable and stable capacitor suitable for a wide range of applications. Ceramic capacitors are known for their excellent performance characteristics, including low ESR (Equivalent Series Resistance), low ESL (Equivalent Series Inductance), and high ripple current capability.

Applications:

  • Decoupling Capacitors: Used to reduce noise and voltage fluctuations in power supplies and digital circuits.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from a signal.
  • Timing Circuits: Utilized in timing circuits for generating specific time delays.
  • Bypass Capacitors: Provide a low-impedance path for high-frequency currents to ground.
  • Consumer Electronics: Found in devices like smartphones, tablets, and laptops.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and other equipment requiring stable and reliable capacitance.

Features:

  • High Capacitance Value: Offers a capacitance of 22µF.
  • Voltage Rating: Rated for 25V.
  • Ceramic Dielectric: Utilizes a ceramic dielectric material for excellent stability and low losses.
  • Compact Size: Available in a small case size (0805) suitable for high-density circuit designs.
  • High Reliability: Designed for long-term reliability and stability in demanding environments.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits:

  • Improved Circuit Stability: Provides stable capacitance over a wide range of temperatures and frequencies, ensuring consistent circuit performance.
  • Reduced Noise: Effectively reduces noise and voltage fluctuations, improving the signal integrity of electronic circuits.
  • Extended Product Lifespan: High reliability ensures a long lifespan for the capacitor and the equipment it is used in.
  • Space Saving: Compact size allows for high-density circuit designs, reducing overall board size and cost.
  • Environmentally Friendly: RoHS compliance makes it suitable for use in environmentally conscious applications.
  • Versatile Application: Suitable for a broad range of applications due to its excellent performance characteristics.

Additional Details:

The CL21A226MQCLQNC capacitor uses X5R dielectric. It operates effectively within a temperature range of -55°C to +85°C. This temperature range makes it suitable for use in a variety of environments. The termination finish is typically Tin (Sn), which provides excellent solderability. The packaging is typically tape and reel, which is compatible with automated assembly equipment.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2797 $151.0380
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess