EN
  • EN
  • DE

MT48LC16M16A2P-7E-G-TR

Part No MT48LC16M16A2P-7E-G-TR
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16 PC133 Pb-Free CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945022-MT48LC16M16A2P-7E-G-TR
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2P-7E-G-TR CAD Model

Description

The MT48LC16M16A2P-7E-G-TR is a high-speed CMOS, dynamic random-access memory (DRAM) module.

  • Applications: high bandwidth memory and low power consumption
  • Capacity: 256MB
  • Clock Frequency: 166MHz
  • Architecture: 4-bit pre-fetch architecture
  • Burst Length: 4 and 8
  • Ideal for: computing systems, networking equipment, and telecommunications systems

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess