EN
  • EN
  • DE

SN7497N

Part No SN7497N
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SYNC 6BIT BIN RATE MULT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Rate Multiplier
Supply Voltage 4.75 V to 5.25 V
Number of Bits 6
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 137907-SN7497N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7497N CAD Model

Description

The SN7497N is a high-performance integrated circuit (IC) produced by Texas Instruments, a leading global semiconductor company known for its advanced technology and innovation.

  • Function: Synchronous 6-bit binary rate multiplier
  • Technology: Bipolar junction transistor (BJT)
  • Operation: Synchronous
  • Package: 14-pin plastic DIP (Dual In-line Package)
  • Power Supply: Single 5V
  • Protection: Electrostatic discharge protection

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess