EN
  • EN
  • DE

74LVC161284TTR

Part No 74LVC161284TTR
Manufacturer STMicroelectronics
Catalog Logic - Specialty Logic
Description LOW VOLTAGE HIGH SPEED IEEE1284 TRANSCEIVER | IC TXRX LV HS IEEE 1284 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3V ~ 3.6V
Resolution 19
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74LVC161284
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132709-74LVC161284TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC161284TTR CAD Model

Description

STMicroelectronics 74LVC161284TTR Interface IC

The 74LVC161284TTR from STMicroelectronics is a high-performance, low-voltage CMOS 18-bit universal bus driver with 3-state outputs. Designed to operate from 1.65V to 3.6V, this device is ideal for interfacing between different voltage domains in mixed 3.3V/5V systems. The 74LVC161284TTR is part of the LVC family, which stands for Low-Voltage CMOS, indicating its optimized power consumption and compatibility with low-voltage applications.

One of the key features of the 74LVC161284TTR is its bus-hold circuitry, which maintains the last active state of the bus lines if they are left floating, thereby eliminating the need for external pull-up or pull-down resistors. This can significantly simplify board design and reduce component count. Additionally, the device supports live insertion and withdrawal, minimizing power disruptions and ensuring a more reliable connection when adding or removing cards in a live system.

The 74LVC161284TTR is housed in a thin shrink small outline package (TSSOP), with a 48-pin configuration that is both space-efficient and suitable for automated assembly processes. The package is designed to optimize the thermal performance and improve the overall reliability of the device.

With its bus-friendly inputs and outputs, the 74LVC161284TTR ensures minimal loading and is capable of driving heavily loaded buses up to the maximum specification limits. The device has a wide range of applications, including bus drivers in memory address driving, microprocessor or microcontroller interface, and as a buffer for data transmission lines.

For design and development, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design resources, to assist engineers in integrating the 74LVC161284TTR into their projects effectively.

Overall, the 74LVC161284TTR is a versatile, high-quality interface IC that provides a robust solution for mixed-voltage interfacing challenges, making it a valuable component in modern digital systems.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3480 $60.2640
43+ $2.7471 $118.1253
66+ $2.6613 $175.6458
90+ $2.5753 $231.7770
116+ $2.4895 $288.7820
156+ $2.2319 $348.1764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess