EN
  • EN
  • DE

NB7L216MNG

Part No NB7L216MNG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 2.5V/3.3V, 12Gb/s Multi Level Clock/Data Input to RSECL, High Gain Receiver/Buffer/Translator with Internal Termination
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1229479-NB7L216MNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB7L216
Introduction Date March 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NB7L216MNG CAD Model

Description

ON Semiconductor NB7L216MNG: A High-Performance Clock/Data Buffer

The NB7L216MNG from ON Semiconductor stands as a testament to cutting-edge technology in the realm of high-speed data transmission and clock distribution. Designed to meet the rigorous demands of high-performance systems, this differential 2:1 multiplexer and 1:2 fanout buffer is an essential component for applications requiring precise timing and high data integrity.

With an operating range from 2.375 V to 3.465 V, the NB7L216MNG is versatile enough to fit into a wide array of voltage environments, making it suitable for diverse system designs. Its differential inputs incorporate internal termination resistors that are accessed through the VT pin, simplifying the interface and reducing component count on the PCB.

The device boasts a maximum frequency of 7 GHz for the clock and 10 Gb/s for data, ensuring that it can handle even the most demanding high-speed signals with ease. The NB7L216MNG's ability to operate with either a single-ended or differential input signal adds to its flexibility, allowing designers to use it in various configurations without compromising signal integrity.

ON Semiconductor's commitment to quality is evident in the NB7L216MNG's design, which includes a fail-safe feature that ensures the output is in a high impedance state when the inputs are open or at an undetermined state. This attention to detail enhances system reliability and prevents potential damage to other components in the signal path.

The NB7L216MNG is housed in a compact 3x3 mm 16-pin QFN package, making it ideal for space-constrained applications where board real estate is at a premium. Its small footprint does not detract from its performance, as it still delivers low skew, low jitter, and high noise immunity – characteristics that are critical for maintaining signal fidelity in high-speed communications, computing, and networking equipment.

In summary, the ON Semiconductor NB7L216MNG is a high-performance, versatile solution for clock and data signal distribution. Its robust feature set and compact design make it an excellent choice for engineers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.5509 $65.5509
3+ $53.7860 $161.3580
4+ $52.1044 $208.4176
5+ $50.4238 $252.1190
6+ $48.7433 $292.4598
8+ $43.7006 $349.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess