EN
  • EN
  • DE

CD74HC283M

Part No CD74HC283M
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 4BIT BINARY FULL ADDER 16SOIC  /  Binary Full Adder with Fast Carry IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 2V ~ 6V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HC283M-ND,296-33066-5,CD74HC283MG4,CD74HC283ME4,CD74HC283MG4-ND,CD74HC283ME4-ND
Standard Package 40
Win Source Part Number 1051619-CD74HC283M
Ultra Librarian 3D Model Ultra Librarian CD74HC283M CAD Model

Description

Product Overview: CD74HC283M from Texas Instruments

The CD74HC283M is a high-speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry, designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide efficient binary addition of two 4-bit words and is a critical component in digital computing and processing systems. The device features a full carry look-ahead across the four bits, which allows the user to accomplish high-speed arithmetic operations with minimal delay.

The CD74HC283M operates at a voltage range of 2V to 6V, making it compatible with a variety of digital systems. Its robust design ensures that it can operate at a wide temperature range, typically from -55°C to 125°C, which is ideal for demanding applications across various industries. The logic family to which this adder belongs ensures low power consumption and high noise immunity, characteristics that are pivotal in modern electronic designs.

With its small 16-pin SOIC (Small Outline Integrated Circuit) package, the CD74HC283M is not only space-efficient but also offers a convenient surface-mount solution for printed circuit boards. This makes it a preferred choice for compact and dense electronic assemblies where space is at a premium.

One of the key features of the CD74HC283M is its ability to generate a carry-out signal, which can be used in conjunction with additional adders to extend its capability to operations beyond 4-bit numbers. This cascading feature allows for the construction of adders for larger word sizes, making it a versatile component in the design of complex arithmetic logic units (ALUs).

The CD74HC283M from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for digital logic applications. Whether used in computing, data processing, or control systems, this 4-bit binary full adder stands as an essential building block for designers looking to perform efficient arithmetic operations in their circuits.

For detailed technical specifications, application notes, and support resources, designers and engineers are advised to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
IDT, Integrated Device Technology Inc
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5922 $50.3370
210+ $0.4860 $102.0600
320+ $0.4708 $150.6560
440+ $0.4556 $200.4640
570+ $0.4404 $251.0280
760+ $0.3948 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess