Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253041-SN74366AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74366AN CAD Model

Description

Product Overview: SN74366AN by Texas Instruments

The SN74366AN is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments. This versatile device is part of the 7400 series of logic ICs, which have been the backbone of digital electronics for several decades. The SN74366AN, in particular, is a hex bus driver featuring high-voltage outputs with open-collector configurations, designed to interface with high-level circuits such as MOS or for driving high-current loads and can also be connected to standard system logic when required.

Key Features

  • Logic Type: Hex Bus Driver
  • Output Type: Open Collector
  • Operating Voltage Range: 4.75V to 5.25V, typically powered by a 5V supply
  • Current - Output High, Low: 40mA at 2.5V
  • Pin Count: 14-pin package for easy integration into various circuit designs
  • Mounting Type: Through-Hole, which allows for sturdy connections and easy replacements or prototyping

Applications

The SN74366AN is suitable for a wide range of applications, including but not limited to:

  • Logic level conversion and interfacing between different voltage levels
  • Driving heavy loads such as LEDs, relays, or motors
  • Creating wired-OR logic configurations
  • Use in bus-oriented systems where high-current sinking capabilities are required

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74366AN is no exception. It is built to meet or exceed the stringent standards set by the industry, ensuring a long operational life and consistent performance. With the SN74366AN, you can expect a robust and durable component that will serve your electronic projects reliably over time.

Conclusion

Whether you're working on a simple hobby project or developing complex industrial systems, the SN74366AN from Texas Instruments offers the functionality and performance required for a wide array of digital applications. Its open-collector outputs, high-voltage capabilities, and compatibility with other logic families make it a versatile choice for designers and engineers looking to create efficient and reliable digital systems.

You May Also Be Interested in

ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention