EN
  • EN
  • DE

MAXREFDES8#

Part No MAXREFDES8#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description REFERENCE DESIGN RIVERSIDE / MAX256, MAX1659 Transformer Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Series -
Package Box
Type Power Management
Function Transformer Driver
Embedded No
Utilized IC / Part MAX256, MAX1659
Primary Attributes Pmod™-Compatible
Supplied Contents Board(s)
Secondary Attributes -
Base Product Number MAXREFDES8
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1382810-MAXREFDES8#
Ultra Librarian 3D Model Ultra Librarian MAXREFDES8# CAD Model

Description

The MAXREFDES8# from Maxim Integrated is a robust, high-precision voltage reference design that serves as an essential building block in critical applications requiring precise voltage regulation. This reference design is part of Maxim's extensive reference design portfolio, showcasing their commitment to providing innovative, reliable, and high-quality solutions for various industrial, medical, and consumer electronics applications.

Key Features

  • High Accuracy: The design is engineered for precision, offering excellent stability and low drift over time and temperature variations, ensuring reliable performance in demanding environments.
  • Low Noise: With its low-noise output, the MAXREFDES8# is ideal for sensitive analog circuits, high-resolution data converters, and applications where signal integrity is paramount.
  • Wide Operating Range: This voltage reference can operate over a broad range of input voltages and temperatures, making it versatile for use in a variety of conditions.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained applications without compromising performance.

Applications

The MAXREFDES8# is suited for a wide array of applications where precision voltage is crucial. These include:

  • High-precision industrial equipment
  • Medical instrumentation
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Portable battery-powered devices

Technical Specifications

The technical specifications of the MAXREFDES8# include a stable and precise output voltage, low dropout voltage, and a temperature coefficient that ensures minimal deviation across the specified operating range. The design is also characterized by its long-term stability, which is critical for applications that require sustained accuracy over time.

Conclusion

Maxim Integrated's MAXREFDES8# is a testament to their expertise in precision analog design. It offers engineers a reliable and high-performance solution that simplifies the development of systems demanding exact voltage references. The design's flexibility, coupled with Maxim's support and resources, makes it an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess