Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 166.67MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 30
Program Memory Type ROMless
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.4V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series MCF5207
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814466-MCF5207CAG166
Ultra Librarian 3D Model Ultra Librarian MCF5207CAG166 CAD Model

Description

The NXP MCF5207CAG166 is a highly integrated microcontroller that is part of the MCF520X family of ColdFire microprocessors. This powerful MCU is designed to cater to the needs of embedded control applications, offering a blend of performance, connectivity, and efficiency. The MCF5207CAG166 is suitable for a wide range of applications, including industrial control, medical devices, automotive systems, and networking equipment.

Key Features:

  • Core: The device is built around the V2 ColdFire core, which operates at a speed of 166 MHz, providing a balance between high performance and low power consumption.
  • Memory: It comes equipped with a variety of memory options, including 16KB of internal SRAM and an external bus interface for additional memory or peripheral expansion.
  • Connectivity: The MCF5207CAG166 supports a range of connectivity options such as UART, QSPI, and I²C modules, enabling easy communication with peripherals and other microcontrollers.
  • Timers: Integrated timers including a Programmable Interrupt Timer (PIT) and Watchdog Timer (WDT) provide timing and scheduling capabilities essential for real-time applications.
  • Debugging and Emulation: The microcontroller features a background debug mode (BDM) for in-circuit debugging, simplifying development and troubleshooting.
  • Power Management: Advanced power management features are available for optimizing power consumption in various operating modes.

Applications:

The versatile nature of the MCF5207CAG166 makes it an ideal choice for a host of embedded applications. Its robust design and feature set are particularly well-suited for:

  • Industrial Control Systems
  • Medical Instrumentation
  • Automotive Control Units
  • Networking and Telecommunications Equipment
  • Complex System Controllers

Conclusion:

The NXP MCF5207CAG166 is a sophisticated microcontroller that combines performance, connectivity, and power efficiency. Its ColdFire V2 core and comprehensive feature set make it a reliable choice for designers looking to develop advanced embedded systems. Whether for industrial, automotive, medical, or networking applications, the MCF5207CAG166 provides the necessary tools to create efficient and powerful embedded solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention