Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 2, Non-Isolated
Power - Output 5 W
Voltage - Output 5V, 16V
Current - Output 300mA
Voltage - Input 80 ~ 280 VAC
Regulator Topology Buck
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer26
Base Product Number STEVAL
Other Names 497-14476
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284194-STEVAL-ISA116V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA116V1 CAD Model

Description

STEVAL-ISA116V1 - STMicroelectronics Power Supply Evaluation Board

The STEVAL-ISA116V1 from STMicroelectronics is a highly efficient evaluation board designed for power supply solutions. This compact and versatile board is built around the advanced VIPER26K high-voltage converter, which integrates a PWM controller and a 1050 V avalanche rugged power section. It is ideal for engineers and developers looking to evaluate and prototype power supply systems for various applications, including home appliances, building automation, and smart lighting.

With a wide input voltage range from 4.5 V to 30 V, the STEVAL-ISA116V1 offers great flexibility in design, catering to a broad spectrum of power requirements. The board is capable of delivering an output of 12 V with a current up to 85 mA. Its high energy efficiency is facilitated by the VIPER26K's features, which include a burst mode operation at light load and an embedded error amplifier.

The STEVAL-ISA116V1 is designed to operate at high frequency, which allows the use of small size passive components, thereby reducing the overall board space and bill of materials. The evaluation board includes several protection features such as thermal shutdown, overcurrent protection, and a VCC clamp, ensuring the longevity and reliability of your power supply design.

For ease of use, the STEVAL-ISA116V1 comes with a complete set of documentation, including schematics, BOM, and application notes. This makes it simple for designers to understand, modify, and integrate the board into their own projects. Whether you are developing a new product or improving an existing one, the STEVAL-ISA116V1 offers a convenient and effective way to test and validate your power supply design with the quality and expertise of STMicroelectronics.

In summary, the STEVAL-ISA116V1 is an invaluable tool for developers aiming to create efficient and reliable power supply systems. Its high-voltage capabilities, compact design, and comprehensive protection features make it a robust platform for a wide range of industrial and consumer applications.

You May Also Be Interested in

Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
Power Integrations
BOARD EVAL FOR LCS702HG
Need more? Email Us
ECAD model for RDK-239
STMicroelectronics
BOARD EVALUATION FOR L5947 / Power Management IC Development Tools EVAL BOARD L5947
Lowest to $31.3335
ECAD model for EVAL5947
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
Altera
EVAL BOARD FOR EN2340QI / 4A POWER SOCVOLTAGE MODE SYNCHRONOUS PWM BUCK WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN2340QI
Altera
EVAL BOARD FOR EN6347QI / 4A POWERSOCVOLTAGE MODE SYNCHRONOUS BUCK PWM DC-DC CONVERTER WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN6347QI
Intersil
EVALUATION BOARD FOR ISL8104 / ISL8104 EVALUATION BOARD
Need more? Email Us
ECAD model for ISL8104EVAL1Z
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention