The SN65MLVD204DR is a robust differential line driver and receiver pair from Texas Instruments, designed to meet the needs of high-speed data transmission over twisted-pair or parallel-point-to-point data buses. This device is part of the M-LVDS (Multi-Point Low-Voltage Differential Signaling) family and is optimized for multipoint bus transmission at signaling rates up to 200 Mbps.
Key Features
- High-Speed Data Transfer: Supports signaling rates up to 200 Mbps, making it ideal for applications requiring fast data transfer such as backplane interconnects, clock distribution networks, and digital cross-connects.
- Low Voltage: Operates with a nominal voltage of 3.3V, which helps in reducing power consumption and is suitable for low-voltage applications.
- Robust Signaling: Utilizes low-voltage differential signaling to achieve noise immunity and allows for longer cable lengths, ensuring reliable communication in electrically noisy environments.
- Multi-Point Applications: Designed for use in multipoint applications, it can connect multiple drivers and receivers in a bus or ring topology.
- Thermal Protection: Features thermal shutdown protection which prevents damage to the device under extreme operating conditions.
- Industrial Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
- Fail-Safe Protection: Incorporates a fail-safe feature that ensures a known state on the receiver output when inputs are open or shorted.
- Surface-Mount Package: Comes in a small-outline integrated circuit (SOIC) package, ideal for space-constrained applications.
Applications
The SN65MLVD204DR is versatile and can be used in a variety of applications, including but not limited to:
- Telecommunications Equipment
- Networking Hardware and Routers
- Industrial Control and Automation Systems
- Data Acquisition and Instrumentation
- Automotive Infotainment and Telematics
Part Numbering Information
The part number SN65MLVD204DR is specific to the tape and reel packaging of the device, with 'DR' denoting the reel. This product is also available in different package types and sizes, catering to a wide range of assembly requirements.