EN
  • EN
  • DE

MAX457CPA+

Part No MAX457CPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL CMOS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications General Purpose
Number of Circuits 2
-3db Bandwidth 70MHz
Slew Rate 300 V/μs
Operating Supply Current 35mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 107434-MAX457CPA+
Ultra Librarian 3D Model Ultra Librarian MAX457CPA+ CAD Model

Description

Maxim Integrated MAX457CPA+ Precision Operational Amplifier

The MAX457CPA+ is a high-precision operational amplifier designed by Maxim Integrated, an industry leader in analog and mixed-signal engineering. This operational amplifier is well-suited for a wide range of applications, including data acquisition systems, industrial controls, and medical equipment, thanks to its exceptional accuracy and stability.

One of the standout features of the MAX457CPA+ is its low offset voltage, which ensures that the accuracy of the signal processing is maintained. This is particularly important in applications where signal integrity is critical, such as in instrumentation and measurement devices. Additionally, the device exhibits a low drift over time and temperature, which means that it can reliably perform in varying environmental conditions without the need for frequent recalibration.

The MAX457CPA+ also boasts a high gain bandwidth product and a fast slew rate, making it capable of handling high-speed signals without significant distortion. This makes it an ideal choice for applications that require rapid signal processing, such as audio and video equipment.

Designed with a focus on power efficiency, the MAX457CPA+ operates with a single supply voltage, which simplifies power management in system design. Its wide supply voltage range allows for flexibility in different system architectures, accommodating both low-voltage and standard 5V logic levels.

The robustness of the MAX457CPA+ is further enhanced by its short-circuit protection and its ability to operate over a wide temperature range, ensuring reliable performance even in harsh industrial environments. The operational amplifier is packaged in an 8-pin DIP (Dual In-line Package), which is easy to integrate into various circuit boards.

In summary, the Maxim Integrated MAX457CPA+ is a versatile and reliable operational amplifier that delivers high precision, low power consumption, and stable performance. Its features make it an excellent choice for engineers and designers looking to create sophisticated electronic systems with stringent requirements for signal accuracy and operational stability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess