Product Overview: SN65MLVD203BRUMT by Texas Instruments
The SN65MLVD203BRUMT is a high-performance, dual-channel M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed by the renowned semiconductor company, Texas Instruments. This robust component is ideal for applications that require high-speed, low-power consumption and reliable data transmission over long distances in a multipoint bus transmission line.
Key Features
- Interface Type: M-LVDS
- Data Rate: Up to 100 Mbps
- Number of Drivers/Receivers: 2/2
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: VQFN-16
- Signaling Rate: Supports signaling rates up to 100 Mbps (50 MHz)
- Power Consumption: Low power consumption for energy-efficient applications
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection
Applications
The SN65MLVD203BRUMT is adept for a variety of applications that demand robust data integrity and noise immunity. These include, but are not limited to:
- Industrial control and automation
- Automotive infotainment and telematics
- Telecommunications equipment
- Networking - switches, routers, and hubs
- Backplane data communication
Performance Advantages
With its dual-channel design, the SN65MLVD203BRUMT ensures simultaneous bidirectional communication, making it highly efficient for complex data transfer tasks. The device operates over a wide temperature range, ensuring reliability and performance even in extreme environments. Moreover, its integrated ESD protection shields the transceiver from static damage, enhancing its durability and lifespan.
Quality and Reliability
As a Texas Instruments product, the SN65MLVD203BRUMT is manufactured to meet high standards of quality and reliability. Customers can expect a product that not only performs consistently but also integrates seamlessly into their existing systems with minimal design adjustments.
For more detailed information, including datasheets, technical documents, and support, visit the Texas Instruments official product page.