EN
  • EN
  • DE

LMV834MTEVAL

Part No LMV834MTEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVALUATION FOR LMV834 / LMV834 Op Amp Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 4 - Quad
Amplifier Type General
Output Type Single-Ended
SR - Slew Rate 2 V/μs
Output Current per Channel 63mA
Operating Temperature Range -40°C ~ 125°C
Current - Supply (Main IC) 920μA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMV834
Win Source Part Number 779583-LMV834MTEVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LMV834
Introduction Date August 05, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV834MTEVAL CAD Model

Description

The LMV834MTEVAL from Texas Instruments is a comprehensive evaluation module designed to facilitate the testing and performance analysis of the LMV834, a low-power, quad-operational amplifier. This product is tailored for engineers and designers who require a reliable and efficient solution for their analog circuit applications.

Key Features

  • Quad Operational Amplifier: The LMV834 is equipped with four independent op-amps, making it suitable for various signal processing tasks.
  • Low Voltage Operation: The device operates at a supply voltage range from 2.7V to 5.5V, making it ideal for battery-powered and portable applications.
  • Low Noise: With a low input voltage noise density, the LMV834 ensures high-fidelity signal amplification, which is crucial for audio and instrumentation applications.
  • High Output Drive: Capable of driving large loads, the LMV834 can be used in a wide range of applications that require significant output current.
  • Rail-to-Rail Output: The op-amps provide rail-to-rail output swing, which maximizes the dynamic range in low supply voltage conditions.

Applications

  • Audio Processing
  • Sensor Signal Conditioning
  • Active Filtering
  • Data Acquisition Systems
  • Battery-Powered Devices

Evaluation Module Benefits

The LMV834MTEVAL module comes with a variety of features that make it easy to evaluate the LMV834 op-amp. These features include easy access to all the op-amp pins, configuration options for different circuit topologies, and onboard components that simplify the setup process. The evaluation module is designed to provide a quick and straightforward way to assess the performance of the LMV834, ensuring that it meets the specific requirements of your application.

Conclusion

With its low power consumption, high integration, and versatile performance characteristics, the LMV834MTEVAL from Texas Instruments is an excellent tool for developing and testing a wide range of electronic applications. Whether you're working on audio equipment, sensor interfaces, or any other analog circuitry, this evaluation module provides a reliable platform for optimizing your designs.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR LTC6910-3
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4870
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6554
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess