Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 200Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1099020-SN65MLVD201DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65MLVD201DR CAD Model

Description

Product Overview: Texas Instruments SN65MLVD201DR

The Texas Instruments SN65MLVD201DR is a robust and versatile differential line driver and receiver designed for multipoint bus transmission applications. This device is part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family and is specifically engineered to operate at signaling rates up to 200 Mbps. The SN65MLVD201DR is an ideal solution for high-speed data transfer in industrial, telecommunications, and computing applications, where signal integrity and reliable communication are paramount.

Key Features

  • High-Speed Data Transfer: Supports signaling rates up to 200 Mbps, facilitating fast and efficient data communication.
  • Low-Voltage Differential Signaling: Utilizes M-LVDS technology, which reduces power consumption and minimizes electromagnetic interference (EMI), ensuring cleaner and more reliable data transmission.
  • Half-Duplex M-LVDS Transceiver: Combines both driver and receiver functions, which can be used in bus applications such as backplanes and cable systems.
  • Wide Operating Temperature Range: Functions effectively across an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Robust Protection Features: Includes fail-safe circuitry that ensures a high logic level output when inputs are open or shorted, enhancing the device's reliability.
  • Power Management: Features a low standby current, contributing to energy efficiency in applications that require power conservation.

Applications

  • Industrial Control Systems
  • Telecommunications Equipment
  • Networking Equipment
  • Data Acquisition Systems
  • Backplane Data Transmission

Technical Specifications

The SN65MLVD201DR comes in a small 8-pin SOIC package, making it compact and easy to integrate into various electronic systems. It operates on a single 3.3V supply voltage, which is typical for modern digital systems. The device also meets or exceeds the requirements of the TIA/EIA-899 standard for M-LVDS hardware.

Ordering and Packaging Information

When ordering, the SN65MLVD201DR is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. Texas Instruments provides detailed datasheets and technical support to ensure seamless implementation of their products.

You May Also Be Interested in

Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6334 $50.0346
41+ $2.4667 $101.1347
63+ $2.3834 $150.1542
91+ $2.2167 $201.7197
118+ $2.1334 $251.7412
147+ $2.0500 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,440 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention