EN
  • EN
  • DE

SN65LVP19DRFT

Part No SN65LVP19DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Input PECL
Output LVPECL
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 460ps
Supply Voltage - Operating 2.375 V to 3.6 V
Operating Supply Current 30mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-WSON (2x2)
Win Source Part Number 1099007-SN65LVP19DRFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVP19DRFT CAD Model

Description

Product Overview: SN65LVP19DRFT

The SN65LVP19DRFT is a versatile and high-performance differential receiver designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to provide a reliable interface for high-speed data transmission. The SN65LVP19DRFT is suitable for a wide range of applications, including telecom infrastructure, computing, networking, and industrial systems where signal integrity and data rates are critical.

Key Features

  • High-Speed Data Transmission: The device supports signaling rates up to 400 Mbps, making it an excellent choice for applications that require rapid data transfer.
  • Low Voltage Operation: With a typical supply voltage of 3.3V, the SN65LVP19DRFT is designed for low power consumption, which is critical for energy-efficient designs.
  • Robust Signal Integrity: The differential signaling technology minimizes electromagnetic interference (EMI), ensuring data integrity even in electrically noisy environments.
  • Fail-Safe Feature: The receiver output is designed to be in a high state when the inputs are open or undriven, enhancing system reliability.
  • Industrial Temperature Range: The device operates over an extended temperature range of -40°C to 85°C, suitable for harsh operating conditions.

Package and Availability

The SN65LVP19DRFT comes in a compact and surface-mountable SON-8 (DRF) package, which saves board space and is conducive to modern PCB design techniques. This package also provides improved thermal performance compared to traditional packages.

Applications

With its high-speed capabilities and robust design, the SN65LVP19DRFT is ideal for various applications that demand reliable data transmission. These include:

  • High-speed backplanes and cable interfaces
  • Cellular base stations and networking equipment
  • Industrial control systems and factory automation
  • Video, imaging, and multimedia systems

Overall, the SN65LVP19DRFT from Texas Instruments represents a reliable and efficient solution for system designers seeking to enhance their data communication subsystems with high-speed, low-voltage differential signaling technology.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5419 $55.4190
22+ $4.5472 $100.0384
35+ $4.4051 $154.1785
47+ $4.2630 $200.3610
61+ $4.1209 $251.3749
82+ $3.6946 $302.9572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess