Product Overview: SN65LVDT390PWR
The SN65LVDT390PWR is a high-performance differential line receiver designed by Texas Instruments, renowned for its precision and reliability in the field of electronic components. This integrated circuit is part of TI's LVDT (Low-Voltage Differential Signaling) series and is crafted to provide optimal performance in applications requiring high-speed data transmission with minimal power consumption and electromagnetic interference (EMI).
Key Features
- Interface Type: LVDS
- Number of Drivers/Receivers: 3/0
- Supply Voltage Range: 3 V to 3.6 V
- Signaling Rate: Up to 400 Mbps
- ESD Protection: 15 kV on Bus Pins
- Operating Temperature Range: -40°C to +85°C
- Package: TSSOP (Thin Shrink Small Outline Package) with 16 pins
Applications
The SN65LVDT390PWR is ideal for a wide range of applications that demand high data rates and noise immunity, including but not limited to:
- Telecommunications
- Networking equipment
- Computer peripherals
- Industrial control and automation
Product Benefits
This product offers several benefits that make it a go-to choice for designers and engineers:
- High-Speed Performance: The device supports signaling rates up to 400 Mbps, enabling rapid data transfer.
- Low Power Consumption: With a supply voltage range of 3 V to 3.6 V, it minimizes power usage in applications.
- Improved Signal Integrity: Differential signaling provides better noise immunity and reduces EMI, resulting in cleaner data transmission.
- Robust Protection: The device features ESD protection on bus pins, ensuring durability and reducing the risk of damage due to static discharge.
- Wide Operating Temperature: The SN65LVDT390PWR operates reliably across a broad temperature range, making it suitable for industrial environments.
Quality and Support
Texas Instruments is committed to delivering high-quality products. The SN65LVDT390PWR is backed by TI's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance. Furthermore, TI provides extensive technical support and documentation to assist with the integration of this component into various designs.