The CAT5118TBI-00-GT3 is a single-channel, 32-tap digital potentiometer manufactured by Catalyst Semiconductor. It provides a digitally controlled resistance, making it suitable for various trimming, adjustment, and control applications. The device offers a simple up/down interface for adjusting the wiper position.
Applications:
- Volume control in audio equipment
- Brightness control in displays
- Contrast adjustment
- Gain control in amplifiers
- Sensor calibration
- Replacing mechanical potentiometers
Features:
- 32-tap resolution: Provides precise adjustment.
- Simple up/down interface: Simplifies control and integration.
- Non-volatile memory: Retains the wiper position after power-down.
- Low power consumption: Suitable for battery-powered applications.
- Wide operating voltage range: Offers flexibility in power supply selection.
- Small package size: Allows for compact designs.
Benefits:
- Precise Adjustment: The 32-tap resolution allows for fine-grained control over the resistance value.
- Ease of Use: The simple up/down interface makes it easy to control the wiper position using a microcontroller or other digital logic.
- Reliable Operation: The non-volatile memory ensures that the wiper position is retained even after power is removed, eliminating the need for recalibration.
- Low Power Consumption: The low power consumption makes it suitable for battery-powered applications, extending battery life.
- Space Saving: The small package size allows for integration into compact designs.
Technical Specifications:
The CAT5118TBI-00-GT3 typically operates with a supply voltage range of 2.5V to 5.5V. The end-to-end resistance is available in various values, depending on the specific part number. The device communicates using a simple up/down interface. Detailed specifications are available in the manufacturer's datasheet.