EN
  • EN
  • DE

SN65LVDT388ADBTG4

Part No SN65LVDT388ADBTG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/8 38TSSOP / 0/8 Receiver LVDS 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/8
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDT388
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261151-SN65LVDT388ADBTG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDT388ADBTG4 CAD Model

Description

Product Overview: SN65LVDT388ADBTG4

The SN65LVDT388ADBTG4 is a high-performance, low-voltage differential signaling (LVDS) receiver designed and manufactured by Texas Instruments. This device is part of TI's Interface - Drivers, Receivers, Transceivers category, known for its robustness and reliability in data transmission applications.

Featuring a quad differential line receiver, the SN65LVDT388ADBTG4 is optimized to operate with a signaling rate as high as 400 Mbps, making it a perfect fit for high-speed data handling requirements. The device is engineered to accept low-voltage differential signals (LVDS) as inputs and translate them into 3.3V LVTTL/LVCMOS levels.

Key Features:

  • High-Speed Data Transmission: Supports signaling rates up to 400 Mbps, offering rapid data transfer capabilities for a variety of applications.
  • Low-Voltage Operation: Designed to work with a supply voltage of 3.3V, which helps reduce power consumption and enables compatibility with modern low-voltage systems.
  • Robust ESD Protection: Comes with integrated electrostatic discharge (ESD) protection circuits, which safeguard the device against transient voltage spikes and enhance system reliability.
  • Fail-Safe Receiver: The receiver input incorporates a fail-safe feature that ensures a high output level when inputs are undriven and open, shorted, or terminated but idle.
  • Industrial Temperature Range: Operable over an extended temperature range from -40°C to 85°C, suitable for industrial environments.
  • Flow-Through Pinout: The device's flow-through design simplifies PCB layout by easing the routing of differential pairs to the respective transmitters and receivers.

Applications:

The SN65LVDT388ADBTG4 is widely used in digital copiers, telecommunications, networking equipment, and other high-speed data communication systems. It is particularly useful in applications that require low power dissipation, low noise generation, and high data rates.

Quality and Packaging:

Offered in a 38-TSSOP (DBT) package, the SN65LVDT388ADBTG4 ensures a compact footprint on printed circuit boards, providing a space-efficient solution for system design. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

For more detailed information, including datasheets, technical documents, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8582 $52.7238
21+ $4.8067 $100.9407
33+ $4.6565 $153.6645
45+ $4.5063 $202.7835
58+ $4.3561 $252.6538
77+ $3.9055 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess