EN
  • EN
  • DE

MB90F583CPF

Part No MB90F583CPF
Manufacturer Fujitsu Electronics America, Inc.
Catalog Embedded - Microcontrollers
Description 16-bit Proprietary Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215825-MB90F583CPF
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB90F583CPF CAD Model

Description

The MB90F583CPF is a 16-bit microcontroller manufactured by Fujitsu Electronics America, Inc. It belongs to the F²MC-16LX family, known for its high-performance, embedded Flash memory, and a rich set of peripherals. This microcontroller is designed for a wide range of applications including automotive, industrial control, and consumer electronics where real-time processing and advanced control capabilities are required.

Applications

  • Automotive control systems (e.g., engine management, body control)
  • Industrial automation (e.g., programmable logic controllers (PLCs), motor control)
  • Consumer electronics (e.g., home appliances, audio/video equipment)
  • Office automation equipment (e.g., printers, scanners)
  • Embedded systems requiring real-time control

Features

  • 16-bit F²MC-16LX CPU core
  • On-chip Flash memory (e.g., 256KB, 512KB, depending on the variant)
  • On-chip SRAM (e.g., 16KB, 32KB, depending on the variant)
  • A/D converters (Analog-to-Digital)
  • D/A converters (Digital-to-Analog)
  • Timers/Counters
  • Serial communication interfaces (e.g., UART, SPI, I²C)
  • CAN (Controller Area Network) interface (for automotive applications)
  • Input/Output (I/O) ports
  • Low-voltage detection circuit
  • Watchdog timer

Benefits

  • High performance enables complex algorithms and real-time processing.
  • Integrated Flash memory simplifies programming and allows for in-system updates.
  • Rich peripheral set reduces the need for external components, lowering system cost and complexity.
  • CAN interface facilitates communication in automotive and industrial networks.
  • Low power consumption extends battery life in portable applications.
  • Robust design ensures reliable operation in harsh environments.

Additional Details

The MB90F583CPF microcontroller typically operates at a clock frequency of up to 32 MHz. It supports various power-saving modes to minimize energy consumption during idle periods. The Flash memory can be programmed and erased multiple times, allowing for firmware updates and customization. The microcontroller is typically available in QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package) options. The integrated A/D and D/A converters provide precise analog signal processing capabilities. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess