The SN65LVDT32BDR is a high-performance, robust product from the renowned manufacturer, Texas Instruments.
- Description: Differential line receiver.
- Power Supply: Designed to operate using a 3.3V power supply.
- Family: LVDS (Low Voltage Differential Signaling) family.
- Line Receivers: Features four differential line receivers.
- Speed: Capable of operating at speeds of up to 155 Mbps.
- Standard: Implements the ANSI TIA/EIA-644-A standard.
- ESD Protection: Bus-pin ESD protection, which exceeds 15 kV.
- Pinout: Flow-through pinout.
- Fail-Safe: Designed to be fail-safe.
- Temperature Range: Operates over a wide temperature range, from -40°C to 85°C.
- Package: Comes in a small, 16-pin SOIC package.