EN
  • EN
  • DE

DRV8800RTYT

Part No DRV8800RTYT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DMOS FULL-BRIDGE MOTOR DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology DMOS
Applications General
Output Current 2.8A
Operating Supply Voltage 8 V ~ 38 V
Voltage - Load 8 V ~ 38 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1168587-DRV8800RTYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8800
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8800RTYT CAD Model

Description

DRV8800RTYT Motor Driver from Texas Instruments

The DRV8800RTYT from Texas Instruments is a state-of-the-art motor driver designed to provide a versatile and efficient solution for driving brushed DC motors. This compact, integrated circuit is well-suited for a wide range of applications including industrial automation, robotics, and consumer electronics where precision motor control is essential.

Key Features

  • High-Performance Motor Control: The DRV8800RTYT is capable of delivering up to 2.8A of output current, which makes it suitable for driving a broad range of motors.
  • Wide Voltage Range: Operating from a supply voltage of 8V to 36V, this driver accommodates various power requirements, ensuring compatibility with diverse system designs.
  • Integrated Protection Features: The device includes under-voltage, over-current, and thermal shutdown features that enhance the safety and reliability of the motor and the system it is integrated into.
  • Adjustable Current Regulation: With an external sense resistor, users can adjust current regulation, allowing for fine-tuning of motor performance and power management.
  • Low Power Sleep Mode: To conserve energy, the DRV8800RTYT can be put into a low power sleep mode, reducing the power consumption when the motor is not in use.

Applications

  • Automated Guided Vehicles (AGVs)
  • Consumer Robotics
  • Home and Building Automation
  • Office Automation Equipment
  • Power Tools and Garden Equipment

The DRV8800RTYT comes in a compact QFN package, which is highly beneficial for space-constrained applications. Its thermal performance is optimized for efficient heat dissipation, contributing to the longevity of the device and the system it powers. The driver's simple interface allows for easy integration into existing designs, making it an excellent choice for both new projects and upgrades to existing systems.

With its robust feature set and Texas Instruments' reputation for quality and performance, the DRV8800RTYT motor driver is an ideal choice for engineers and designers looking to create reliable and high-performing motor control solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,699 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess