EN
  • EN
  • DE

SN65LVDT100DGKG4

Part No SN65LVDT100DGKG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8VSSOP / Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 470ps
Capacitance - Input 0.6 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65LVDT100
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260926-SN65LVDT100DGKG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDT100DGKG4 CAD Model

Description

Introducing the SN65LVDT100DGKG4 from Texas Instruments

The SN65LVDT100DGKG4 is a state-of-the-art high-speed differential receiver designed by Texas Instruments, a leader in semiconductor innovation. This product is part of the LVDT (Low-Voltage Differential Transceiver) family and is specifically engineered to provide robust data transmission in noisy environments where signal integrity is paramount.

Constructed with the cutting-edge BiCMOS process technology, the SN65LVDT100DGKG4 boasts impressive performance characteristics that make it suitable for a wide range of applications. Its differential design allows it to receive data transmissions over twisted-pair or parallel-point-to-point data buses, making it an ideal choice for industrial, telecommunications, and computing applications where long cable lengths and electromagnetic interference (EMI) can be problematic.

Key Features:

  • High-Speed Operation: This device supports signaling rates up to 400 Mbps, ensuring rapid data transfer for time-sensitive applications.
  • Low-Voltage Operation: It operates at a nominal 3.3V power supply, which reduces power consumption and makes it compatible with low-voltage systems.
  • Robust ESD Protection: The SN65LVDT100DGKG4 is equipped with built-in ESD protection, safeguarding the device against electrostatic discharges and enhancing system reliability.
  • Fail-Safe Receiver: The fail-safe feature ensures a high logic level output if the inputs are left open or are undriven, providing additional stability in the event of disconnection or fault conditions.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this device is designed to perform reliably in extreme environments.

Moreover, the SN65LVDT100DGKG4 comes in a compact 8-pin VSSOP (DGK) package, which minimizes board space without sacrificing performance. Its differential inputs are compatible with LVPECL, LVDS, and CML output standards, offering versatile integration options with various digital systems.

Whether you're designing a high-speed digital communications system, a sophisticated industrial control network, or a data-intensive computing platform, the SN65LVDT100DGKG4 from Texas Instruments is an exceptional choice that combines speed, efficiency, and reliability in a single package.

For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the SN65LVDT100DGKG4.

You May Also Be Interested in

Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess