EN
  • EN
  • DE

SN65LVDS93BIDGGTQ1

Part No SN65LVDS93BIDGGTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE TX/RX/TXRX MISC / 2.38Gbps Serializer/Deserializer 28 Input 4 Output 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 65LVDS
Package Tape & Reel (TR)
Function Serializer/Deserializer
Data Rate 2.38Gbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 65LVDS93
Other Names 2156-SN65LVDS93BIDGGTQ1-296
Standard Package 250
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260964-SN65LVDS93BIDGGTQ1
Ultra Librarian 3D Model Ultra Librarian SN65LVDS93BIDGGTQ1 CAD Model

Description

Product Overview: SN65LVDS93BIDGGTQ1 by Texas Instruments

The SN65LVDS93BIDGGTQ1 is a high-performance differential line driver designed by Texas Instruments, tailored for automotive and industrial applications that demand robust, high-speed data transmission. This device is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its ability to transmit data at high rates with low power consumption and reduced electromagnetic interference.

Key Features

  • High Data Rates: The SN65LVDS93BIDGGTQ1 can handle impressive data rates, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: It operates with minimal power, which is essential for automotive applications where energy efficiency is a priority.
  • Reduced EMI: The differential signaling approach minimizes electromagnetic interference, ensuring a more reliable data transmission even in noisy environments.
  • Automotive Qualified: This product is designed to meet the rigorous standards of the automotive industry, ensuring performance and reliability on the road.

Applications

The SN65LVDS93BIDGGTQ1 is versatile and can be used in a variety of applications, including:

  • Infotainment Systems
  • Navigation and GPS Units
  • Driver Assistance Systems
  • Industrial Control Networks
  • High-speed Data Acquisition Systems

Technical Specifications

With a wide operating temperature range and the ability to withstand harsh automotive environments, the SN65LVDS93BIDGGTQ1 is built to deliver high performance under challenging conditions. The device comes in a compact, surface-mount package that is easy to integrate into various electronic systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDS93BIDGGTQ1 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably over the long term. Whether used in a new design or as a replacement part, this LVDS line driver is an excellent choice for engineers looking to enhance their automotive or industrial applications.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8376 $74.5128
5+ $20.3796 $101.8980
8+ $19.7427 $157.9416
11+ $19.1059 $210.1649
14+ $18.4690 $258.5660
19+ $16.5584 $314.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess