EN
  • EN
  • DE

HSDL-4420-031

Part No HSDL-4420-031
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Infrared, UV, Visible Emitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 714415-HSDL-4420-031
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSDL-4420-031 CAD Model

Description

The HSDL-4420-031 is an infrared (IR) emitter from Avago Technologies. This high-intensity IR LED is designed for a variety of applications including remote controls, light curtains, and optical sensing. Known for its reliable performance and efficient energy usage, the HSDL-4420-031 is a popular choice in numerous electronic systems.

Applications:

  • Remote Controls: Commonly used in remote controls for televisions, stereos, and other electronic devices.
  • Light Curtains: Employed in safety light curtains for industrial equipment.
  • Optical Sensing: Integrated into optical sensors for object detection and proximity sensing.
  • Infrared Communication: Used in short-range infrared communication systems.
  • Bar Code Scanners: Utilized in bar code scanners for reading bar codes.

Features:

  • High Intensity: Provides high radiant intensity for efficient IR transmission.
  • Narrow Beam Angle: Offers a narrow beam angle for focused IR emission.
  • Wavelength: Emits infrared light at a specific wavelength suitable for various applications (typically around 940nm).
  • Fast Switching Speed: Supports fast switching speeds for high-frequency modulation.
  • Compact Package: Comes in a compact and robust package for easy integration.

Benefits:

  • Efficient IR Transmission: High intensity ensures efficient IR transmission over distance.
  • Precise Object Detection: Narrow beam angle enables precise object detection and sensing.
  • Reliable Performance: Designed for reliable and consistent performance in demanding environments.
  • Easy Integration: Compact package simplifies integration into various electronic systems.
  • Energy Efficient: Low power consumption makes it energy efficient for battery-powered devices.

Additional Details:

The HSDL-4420-031 operates at a forward voltage typically around 1.3 to 1.6V and requires a forward current to achieve optimal radiant intensity. It is crucial to use a current-limiting resistor in series with the LED to prevent damage from overcurrent. The device is commonly available in a through-hole package, making it easy to mount on printed circuit boards. The spectral output is centered around a specific wavelength, and it's important to consider this when designing optical systems to ensure compatibility with IR receivers. Proper heat sinking may be necessary for high-current operation to maintain performance and longevity.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
Vishay
EMITTER IR 950NM 250MA TO-18
Lowest to $4.3793
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess