EN
  • EN
  • DE

SN65LVDS84AQDDR

Part No SN65LVDS84AQDDR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 4/0 Driver LVDS 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, FlatLink
Packaging Reel(TR)
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Device Package 48-TSSOP
Win Source Part Number 191245-SN65LVDS84AQDDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS84AQDDR CAD Model

Description

The SN65LVDS84AQDDR from Texas Instruments is a high-performance, low-voltage differential signaling (LVDS) flat panel display (FPD) link transmitter.

  • Pixel Rates: up to 112 MHz
  • Power Supply: single 3.3V
  • Compliance: IEEE 1394-1995 standard
  • Data Conversion: converts 28 bits of CMOS/TTL data into four LVDS data streams
  • Signaling Method: reduced swing differential signaling method
  • Feature: power-down mode
  • Package: 48-pin TSSOP package

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess