EN
  • EN
  • DE

LTC4364IDE-1#TRPBF

Part No LTC4364IDE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 37 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC4364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC4364IDE-1#TRPBFDKR, LTC4364IDE-1#TRPBF-ND, 505-LTC4364IDE-1#TRPBFCT, 505-LTC4364IDE-1#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879903-LTC4364IDE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364IDE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364IDE-1#TRPBF Overview

The LTC4364IDE-1#TRPBF from Analog Devices Inc. is a robust surge stopper, safeguarding sensitive electronic equipment from high voltage transients and overvoltage conditions. This integrated circuit (IC) is designed to protect against unpredictable surges such as those caused by lightning strikes, power supply overvoltages, or load dump in automotive environments. It ensures that the electronics downstream are shielded from harm, contributing to the longevity and reliability of the application it serves.

The LTC4364 operates by controlling an external N-channel MOSFET to act as a variable resistance in response to the input voltage. When the input voltage exceeds the LTC4364's overvoltage threshold, the IC reacts quickly, regulating the gate of the MOSFET to maintain the output voltage at a safe level. In the event of a prolonged overvoltage condition, the device will disconnect the load altogether, thus preventing damage. Moreover, the LTC4364 offers reverse input protection, blocking negative voltages from reaching the load.

This device is not only adept at handling overvoltages but also under voltage conditions. It can be configured to keep the MOSFET on during undervoltage (UV) events, ensuring that critical functions remain powered. The LTC4364IDE-1#TRPBF is also capable of withstanding and protecting against high surge currents, thanks to its robust design.

Packaged in a compact 12-lead DFN (4mm x 3mm) with a low profile, the LTC4364IDE-1#TRPBF is suitable for space-constrained applications. Its tape and reel packaging (denoted by the 'TRPBF' suffix) makes it ideal for automated assembly processes, facilitating efficient manufacturing.

With a wide operating temperature range, this surge stopper IC is versatile for various applications, including automotive, industrial, avionics, and telecom systems where reliability and protection are paramount. The LTC4364IDE-1#TRPBF is a testament to Analog Devices' commitment to providing high-performance, reliable protection solutions for sophisticated electronic systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9658 $59.7948
13+ $8.1771 $106.3023
19+ $7.9215 $150.5085
27+ $7.6660 $206.9820
34+ $7.4105 $251.9570
46+ $6.6439 $305.6194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess