EN
  • EN
  • DE

SN65LVDS822RGZEVM

Part No SN65LVDS822RGZEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series FlatLink™
Package Box
Product Status Obsolete
Type Interface
Function Deserializer
Utilized IC / Part SN65LVDS822
Primary Attributes Receiver
Supplied Contents Board(s)
Base Product Number SN65L
Other Names 296-45840,SN65LVDS822RGZEVM
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284369-SN65LVDS822RGZEVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS822RGZEVM CAD Model

Description

The SN65LVDS822RGZEVM is a comprehensive evaluation module (EVM) designed for the SN65LVDS822 FlatLink™ 3G serializer from Texas Instruments. This advanced piece of technology is perfect for developers and engineers looking to test or prototype systems that require high-speed data transmission over low-voltage differential signaling (LVDS) channels. The SN65LVDS822RGZEVM simplifies the process of evaluating the performance and capabilities of the SN65LVDS822 serializer, which is commonly used in automotive infotainment systems, industrial applications, and consumer electronics that demand fast, reliable data communication.

Key Features

  • High-Speed Data Transmission: The EVM supports the FlatLink 3G technology capable of transmitting data at speeds up to 2.97 Gbps, ensuring swift and efficient data communication.
  • Multiple Channel Support: With the ability to serialize multiple video and data channels, the SN65LVDS822RGZEVM provides a flexible solution for complex system designs.
  • Robust Evaluation Tools: Included with the EVM are robust evaluation tools that allow users to fully explore the functionalities and features of the SN65LVDS822 serializer.
  • Easy-to-Use Interface: The user-friendly interface of the EVM ensures that both novice and experienced engineers can quickly set up and begin testing with minimal setup time.

Applications

  • Automotive infotainment and driver assistance systems
  • High-resolution industrial video displays
  • Digital signage and large panel displays
  • Consumer electronics requiring high-speed data transfer

Technical Specifications

  • Power Supply: Single 3.3V
  • I/O Voltage Levels: 1.8V to 3.3V
  • Package: 48-pin QFN
  • Operating Temperature Range: -40°C to 85°C

The SN65LVDS822RGZEVM is an essential tool for engineers looking to harness the power of the SN65LVDS822 serializer, providing a straightforward approach to developing advanced applications that require high-speed data transfer capabilities. With its comprehensive feature set and flexible design, the SN65LVDS822RGZEVM is an invaluable asset for system design and testing.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess