EN
  • EN
  • DE

R2A15909SP

Part No R2A15909SP
Manufacturer Renesas Electronics America
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287960-R2A15909SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A15909SP CAD Model

Description

The R2A15909SP is a system power management IC (PMIC) from Renesas Electronics America. This PMIC is specifically designed to cater to battery-powered devices and portable electronics by efficiently managing power. It combines voltage regulation, battery charging, and system monitoring functionalities into a single chip, thereby minimizing component count and optimizing board space usage.

Applications:

  • Portable Media Players
  • Digital Cameras and Camcorders
  • Handheld Gaming Consoles
  • Smartphones and Tablet Computers
  • Other Battery-Operated Portable Devices

Features:

  • Integrated DC-DC Converters: Features highly efficient step-down converters for diverse system voltage requirements.
  • Low Dropout (LDO) Regulators: Delivers stable, low-noise voltage regulation for sensitive analog components.
  • Battery Charging Circuitry: Integrates a dedicated charging circuit compatible with Li-ion and Li-Polymer batteries.
  • Power Path Management: Facilitates smooth switching between battery power and external power sources.
  • System Monitoring and Protection: Monitors voltage, current, and temperature with built-in over-voltage, over-current, and over-temperature protection mechanisms.
  • I2C Communication Interface: Allows for flexible configuration, control, and monitoring using a two-wire serial interface.

Benefits:

  • Enhanced Power Efficiency: Reduces power consumption and extends battery life for prolonged usage.
  • Compact Footprint: Enables design of smaller, more compact devices with optimized board space utilization.
  • Integrated Functionality: Streamlines system design, reducing complexity and the need for discrete components.
  • Configurability: Offers customization options for adapting to specific application requirements and voltage levels.
  • Robust Protection Mechanisms: Ensures reliable and safe operation, protecting the device from potential damage.

The R2A15909SP is particularly suited for applications where efficient power use, minimal size, and integrated capabilities are essential. It provides a comprehensive power management solution designed to improve the performance and reliability of battery-driven portable devices. The integration of multiple functions into a single chip reduces the need for external components, which simplifies design and lowers overall system costs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess