EN
  • EN
  • DE

SN65LVDS389DBT

Part No SN65LVDS389DBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE DRIVERS | IC DRIVER LVDS 8CHAN 38TFSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 8/0
Data Rate 630Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Family Part Number SN65LVDS389
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1252922-SN65LVDS389DBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN65LVDS389DBT CAD Model

Description

Product Overview: SN65LVDS389DBT

The SN65LVDS389DBT is a high-performance, differential line driver designed by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's interface ICs category, specifically within the LVDS (Low-Voltage Differential Signaling) family. The device is engineered to deliver high-speed data transmission with low power consumption and minimal electromagnetic interference (EMI).

Key Features

  • High Data Rates: The SN65LVDS389DBT supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission requirements in a variety of applications.
  • Differential Signaling: Utilizing LVDS technology, the product offers robust data integrity through its differential signaling, which enhances noise immunity and minimizes voltage swings for efficient operation.
  • Low Power Consumption: Designed for energy efficiency, the device operates with a minimal power draw, contributing to the overall power savings of the system.
  • Reduced EMI: The SN65LVDS389DBT emits lower electromagnetic interference compared to other signaling technologies, which is critical for applications sensitive to EMI.
  • Compatibility: The device is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.

Applications

The SN65LVDS389DBT is versatile and can be used in a variety of applications, including:

  • High-speed data communication in networking equipment
  • Telecommunications infrastructure
  • Computer peripherals and high-speed backplanes
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

Product Specifications

The SN65LVDS389DBT comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 38 pins, offering a compact footprint for space-constrained applications. It operates over a wide temperature range of -40°C to 85°C, making it suitable for industrial environments. The device also features a wide supply voltage range of 3.0 V to 3.6 V, allowing for flexible integration into various system designs.

For designers and engineers looking for a reliable, high-speed differential line driver, the SN65LVDS389DBT from Texas Instruments stands out as a robust choice, delivering performance and durability where it counts.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8187 $54.7309
16+ $6.4153 $102.6448
25+ $6.2149 $155.3725
34+ $6.0144 $204.4896
44+ $5.8139 $255.8116
58+ $5.2125 $302.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess