EN
  • EN
  • DE

SN65LVDS387EVM

Part No SN65LVDS387EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function LVDS
Embedded No
Utilized IC / Part SN65LVDS387
Primary Attributes 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644, 630Mbps
Supplied Contents Board(s)
Secondary Attributes Propagation Delay < 2.9ns, Output Skew < 150ps, 35-mW / Driver @ 200MHz
Base Product Number 65LVDS387
Other Names 296-9746,296-9746-5,296-9746-5,-SN65LVDS387EVMR,296-9746R,-296-9746,-296-9746
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284382-SN65LVDS387EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS387EVM CAD Model

Description

The SN65LVDS387EVM from Texas Instruments is a high-performance Evaluation Module (EVM) designed to demonstrate the capabilities of the SN65LVDS387 differential line receiver. This product is tailored for engineers and designers who require a reliable solution for high-speed data transmission in a variety of applications, including telecommunications, computing, and industrial equipment.

Key Features

  • High-Speed Data Transmission: The SN65LVDS387 is capable of handling data rates up to 400 Mbps, making it ideal for applications that require fast data transfer without compromising signal integrity.
  • Low Power Consumption: With its low-voltage differential signaling technology, the SN65LVDS387 ensures minimal power consumption, which is critical for energy-efficient designs.
  • Robust Signal Integrity: The device features a wide common-mode voltage range, which allows for better noise immunity and robust signal integrity even in electrically noisy environments.
  • Differential Line Receiver: The SN65LVDS387 is designed to receive balanced signals transmitted over twisted-pair or parallel-point-to-point data transmission lines, providing reliable high-speed communication.
  • Easy Integration: The EVM includes all necessary hardware to facilitate quick and easy integration into existing systems, allowing for seamless evaluation and testing.

Applications

The versatility of the SN65LVDS387EVM makes it suitable for a wide range of high-speed data transfer applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Computer and networking equipment
  • Industrial control and automation systems

Technical Specifications

The SN65LVDS387EVM boasts a robust set of technical specifications that ensure optimal performance:

  • Support for data rates up to 400 Mbps
  • Wide common-mode voltage range: -1 V to +3.4 V
  • Low-voltage differential signaling for reduced power consumption
  • Operational temperature range: -40°C to +85°C

With the SN65LVDS387EVM, Texas Instruments provides a comprehensive solution for developers looking to evaluate the SN65LVDS387 differential line receiver's performance and integrate it into high-speed data transmission systems.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess