EN
  • EN
  • DE

DEM-PCM2906BEVM

Part No DEM-PCM2906BEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR PCM2906B / PCM2906B Audio CODEC Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Audio, CODEC
Utilized IC / Part PCM2906B
Supplied Contents Board(s)
Win Source Part Number 791576-DEM-PCM2906BEVM
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2906B
Introduction Date January 01, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DEM-PCM2906BEVM CAD Model

Description

Introducing the DEM-PCM2906BEVM from Texas Instruments

The DEM-PCM2906BEVM is a feature-packed evaluation module from Texas Instruments, designed for audiophiles, developers, and hobbyists looking to explore the capabilities of high-fidelity audio conversion. This versatile EVM is centered around the PCM2906B, a high-quality, single-chip USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF.

Key Features of the PCM2906B Codec

  • Integrated USB 2.0 full-speed protocol controller
  • 16-bit Delta-Sigma stereo digital-to-analog converter (DAC)
  • 16-bit Delta-Sigma stereo analog-to-digital converter (ADC)
  • S/PDIF (Sony/Philips Digital Interface) output
  • Single-ended analog input and output
  • Self-powered operation for seamless integration
  • On-chip clock generator with single 12 MHz clock source

Advanced Audio Playback and Recording

The DEM-PCM2906BEVM enables high-quality audio playback and recording by leveraging the PCM2906B codec's superior signal-to-noise ratio and low distortion characteristics. Whether you're developing a USB audio streaming application, or need a reliable audio interface for professional recording, this EVM delivers exceptional audio performance.

Easy Connectivity and Power

Connectivity is a breeze with the DEM-PCM2906BEVM, as it connects to a host PC via USB, requiring no additional power supply. This ease of use extends to its plug-and-play nature, which allows for quick setup and immediate operation on any system supporting USB Audio Class devices.

Flexible Application Scope

With its high-quality audio codec and S/PDIF output, the DEM-PCM2906BEVM is ideal for a variety of applications, including USB headphone or headset, portable audio devices, USB speakers, and audio interface boxes. The EVM also serves as an excellent reference for circuit design and software development, providing a solid foundation for creating custom audio solutions.

Comprehensive Support and Documentation

Texas Instruments provides thorough technical documentation for the DEM-PCM2906BEVM, including a detailed user guide, schematic diagrams, bill of materials, and application notes. This wealth of resources ensures that users can fully harness the capabilities of the EVM and accelerate the development of their audio projects.

Experience superior sound quality and versatile audio processing with the DEM-PCM2906BEVM from Texas Instruments – an essential tool for any audio design professional.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess