EN
  • EN
  • DE

TS3A225EYFFR

Part No TS3A225EYFFR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO SWITCH HDST 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Detection
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 70 mOhm
Single Supply Voltage (V+) 2.7 V to 4.5 V
Features Break-Before-Make, I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (1.56x1.56)
Win Source Part Number 140379-TS3A225EYFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A225EYFFR CAD Model

Description

The Texas Instruments TS3A225EYFFR is a cutting-edge audio jack switch designed to enhance the audio interface capabilities of a wide range of consumer electronics. This compact and efficient switch is specifically engineered to facilitate the detection of various accessories that are plugged into a standard 3.5mm audio jack. The TS3A225EYFFR is an essential component for manufacturers looking to improve the user experience in devices such as smartphones, tablets, laptops, and portable media players.

Key Features

  • Accessory Detection: The TS3A225EYFFR includes integrated accessory detection features, enabling the device to identify the type of accessory connected, whether it's a standard headphone, a microphone, or a headset with a microphone.
  • Automatic Switching: This device provides automatic switching between the audio and microphone channels, ensuring seamless operation without the need for manual intervention.
  • Low On-Resistance: The low on-resistance (RON) of the switch paths minimizes signal distortion, providing a clear and high-quality audio experience.
  • Space-Saving Design: With its ultra-small footprint, the TS3A225EYFFR is ideal for space-constrained applications, enabling designers to maintain slim and sleek device profiles.
  • Power Efficiency: The product is optimized for low-power consumption, which helps to extend the battery life of portable devices.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it from the common electrostatic threats encountered in everyday use.

Applications

The versatility of the TS3A225EYFFR makes it suitable for a broad range of applications. It is the perfect choice for enhancing the functionality of:

  • Smartphones and Mobile Phones
  • Tablets and E-Readers
  • Laptops and Ultrabooks
  • Portable Gaming Consoles
  • Portable Media Players

Technical Specifications

The TS3A225EYFFR operates over a wide voltage range and is available in a compact YFF package. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments.

In summary, the Texas Instruments TS3A225EYFFR is a sophisticated audio jack switch solution that offers excellent performance, reliability, and design flexibility, making it an indispensable component for modern audio interface designs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8993 $53.9580
140+ $0.7379 $103.3060
210+ $0.7148 $150.1080
290+ $0.6918 $200.6220
375+ $0.6687 $250.7625
505+ $0.5995 $302.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess