EN
  • EN
  • DE

SN65LVDS18EVM

Part No SN65LVDS18EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function LVDS, Buffer/Repeater
Utilized IC / Part SN65LVDS18
Supplied Contents Board(s)
Base Product Number SN65L
Other Names -296-21006,-296-21006,296-21006,296-21006R,-SN65LVDS18EVMR
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284411-SN65LVDS18EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS18EVM CAD Model

Description

Product Overview: SN65LVDS18EVM

The SN65LVDS18EVM from Texas Instruments is a highly versatile evaluation module designed to demonstrate the performance and capabilities of the SN65LVDS18 Low-Voltage Differential Signaling (LVDS) Receiver. This evaluation module is an essential tool for engineers and designers who are interested in implementing high-speed data transmission in their applications, offering a practical hands-on experience with the device's features.

Key Features

  • High-Speed Data Transmission: The SN65LVDS18EVM supports fast data rates, making it ideal for applications that require rapid data communication.
  • Low Power Consumption: With its LVDS technology, the SN65LVDS18EVM is optimized for low power operation, which is critical for energy-sensitive designs.
  • Robust Signal Integrity: The module ensures strong signal integrity, even in environments with high electromagnetic interference (EMI), thanks to its differential signaling technology.
  • Easy-to-Use Interface: The evaluation module comes with a user-friendly interface that allows for quick setup and testing, simplifying the evaluation process.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation for the SN65LVDS18EVM, including datasheets, application notes, and design guides to assist users in their evaluation.

Applications

The SN65LVDS18EVM is suitable for a wide range of applications where high-speed data transmission and low power consumption are required. These applications include, but are not limited to, telecommunications, computing, networking, and industrial equipment. Its robust design also makes it an excellent choice for environments with stringent EMI requirements.

Design and Development Support

Texas Instruments offers comprehensive support for the SN65LVDS18EVM, including technical assistance from their experienced engineering team. The evaluation module is also compatible with various development tools and software provided by Texas Instruments, enabling seamless integration into existing design workflows.

Conclusion

The SN65LVDS18EVM from Texas Instruments is a powerful evaluation tool that provides designers with a reliable platform to test and validate the SN65LVDS18 LVDS Receiver. With its high-speed performance, low power operation, and strong signal integrity, the SN65LVDS18EVM is an excellent choice for developing advanced electronic systems requiring efficient data communication.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess