EN
  • EN
  • DE

DIGI-ISO-EVM

Part No DIGI-ISO-EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description UNIVERSAL DIGITAL ISOLATOR EVALU  /  Digital Isolator Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Digital Isolator
Embedded No
Primary Attributes Isolated
Supplied Contents Board(s)
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-DIGI-ISO-EVM
Standard Package 1
Win Source Part Number 1032899-DIGI-ISO-EVM
Ultra Librarian 3D Model Ultra Librarian DIGI-ISO-EVM CAD Model

Description

DIGI-ISO-EVM: Digital Isolator Evaluation Module from Texas Instruments

The DIGI-ISO-EVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the performance and versatility of their digital isolator product line. This evaluation module is an essential tool for engineers and developers who need to test and integrate digital isolation into their designs, particularly in industrial, automotive, and communication systems where signal integrity and isolation are critical.

At the heart of the DIGI-ISO-EVM is a high-performance digital isolator that provides robust electromagnetic compatibility (EMC) and high isolation capabilities. The digital isolator on the evaluation module is capable of withstanding isolation voltages up to several kilovolts, making it an ideal choice for applications that require protection from high voltage transients, noise, and ground potential differences.

The DIGI-ISO-EVM features a user-friendly interface with easy-to-access test points, allowing for quick and convenient measurement of the digital isolator's parameters. It also includes jumper settings for various configurations, enabling users to customize the module according to their specific needs. The module's layout is optimized to minimize parasitic capacitance and inductance, ensuring high-speed signal integrity and minimizing propagation delay.

Texas Instruments' commitment to quality and reliability is evident in the DIGI-ISO-EVM's design, which incorporates advanced isolation technologies to provide a high level of protection against transients and fault conditions. The module also supports a wide range of supply voltages and operating temperatures, making it suitable for a variety of challenging environments.

Whether you're developing applications in the field of industrial automation, motor control, power supplies, or medical equipment, the DIGI-ISO-EVM from Texas Instruments offers a reliable and effective solution for testing and implementing digital isolation. With its combination of performance, flexibility, and ease of use, the DIGI-ISO-EVM is an invaluable asset for any project where electrical isolation is a key requirement.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess