EN
  • EN
  • DE

BQ78PL116EVM

Part No BQ78PL116EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ78PL116 / BQ76PL102, BQ78PL116 Battery Gauge Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series PowerLAN™, PowerPump™
Package Box
Product Status Obsolete
Type Power Management
Function Battery Gauge
Embedded No
Utilized IC / Part BQ76PL102, BQ78PL116
Supplied Contents Board(s)
Base Product Number BQ78PL116
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 913491-BQ78PL116EVM
Ultra Librarian 3D Model Ultra Librarian BQ78PL116EVM CAD Model

Description

The BQ78PL116EVM from Texas Instruments is a comprehensive evaluation module designed for testing the capabilities of the BQ78PL116 PowerLAN™ controller. This advanced piece of hardware is tailored for developers and engineers who are looking to explore the features and performance of the BQ78PL116 in battery management applications, particularly in the realm of electric vehicles, e-bikes, and energy storage systems.

Key Features

  • Integrated PowerLAN™ Technology: The BQ78PL116EVM features Texas Instruments' proprietary PowerLAN™ technology, which allows for robust communication over power lines, reducing the need for additional wiring and simplifying system design.
  • Multi-Cell Battery Management: Designed to manage multiple battery cells, this EVM is perfect for systems that require precise monitoring and control over each cell to ensure safety, efficiency, and longevity.
  • Advanced Diagnostics: Equipped with advanced diagnostic capabilities, the BQ78PL116EVM can detect and report a wide range of battery-related issues, helping to prevent failures and extend battery life.
  • Flexible Configuration: The module can be configured to suit a variety of battery chemistries and configurations, making it a versatile tool for a wide range of applications.

Applications

The versatility of the BQ78PL116EVM makes it suitable for a diverse set of applications, including:

  • Electric and Hybrid Electric Vehicles
  • Portable Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems
  • Backup Battery Systems

What's Included

The BQ78PL116EVM package typically includes:

  • The BQ78PL116 Evaluation Module itself
  • Comprehensive documentation and user guides
  • Software for interfacing with the module
  • Supporting components and cables for immediate setup and testing

With the BQ78PL116EVM, Texas Instruments provides developers with a powerful tool to accelerate the development of battery management solutions, ensuring that products reach the market faster and with a higher degree of reliability and performance.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess