EN
  • EN
  • DE

SN65HVD72EVM

Part No SN65HVD72EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Transceiver, RS-485
Embedded No
Utilized IC / Part SN65HVD72, SN65HVD75, SN65HVD78
Supplied Contents Board(s), Accessories
Base Product Number 65HVD72
Other Names 296-35724,SN65HVD72EVM
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284430-SN65HVD72EVM
Ultra Librarian 3D Model Ultra Librarian SN65HVD72EVM CAD Model

Description

Introducing the SN65HVD72EVM from Texas Instruments

The SN65HVD72EVM is a comprehensive evaluation module designed by Texas Instruments to showcase the capabilities and robustness of the SN65HVD72 IC, a 3.3V-powered RS-485 transceiver. This evaluation module is an essential tool for engineers and developers who wish to test the functionalities and performance of the transceiver in a variety of communication applications.

The SN65HVD72 IC itself is part of the industry-leading SN65HVD7x series, known for its low power consumption and high immunity to electromagnetic interference. The device is characterized by its half-duplex communication capability, which allows for bidirectional data transmission over a single pair of wires, making it an ideal choice for multi-point networks within industrial environments.

Key Features of the SN65HVD72EVM

  • Easy-to-Use Interface: The evaluation module comes with a user-friendly interface, which includes clear markings and test points for convenient access to the transceiver's signal pins.
  • Flexible Power Options: It can be powered through the provided connector, making it versatile for use in different power configurations and environments.
  • On-board Protection: The module includes robust protection features such as transient voltage suppression (TVS) diodes, ensuring the transceiver's resilience against voltage spikes and surges.
  • Signal Integrity: Designed with impedance-matched traces, the SN65HVD72EVM ensures optimal signal integrity for reliable data transmission even in harsh industrial settings.

The evaluation module is also an excellent platform for learning and experimentation. It allows users to explore the SN65HVD72's integrated features such as its wide common-mode voltage range, thermal shutdown, and receiver failsafe. These features provide enhanced performance and reliability that are critical for industrial communication networks.

Whether you're developing applications for factory automation, motor control, or building automation, the SN65HVD72EVM from Texas Instruments provides a solid foundation for testing and validating your designs with the SN65HVD72 RS-485 transceiver. Its robust design and comprehensive feature set make it an indispensable tool for any professional working with RS-485 communication protocols.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess