EN
  • EN
  • DE

SN65LVDS047DRG4

Part No SN65LVDS047DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS QUAD DIFFERENTIAL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252854-SN65LVDS047DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS047DRG4 CAD Model

Description

Product Overview: SN65LVDS047DRG4

The SN65LVDS047DRG4 is a high-performance, quadruple differential line driver designed by Texas Instruments, renowned for its expertise in semiconductor technology. This device is part of TI's interface product line, specifically under the LVDS (Low-Voltage Differential Signaling) category. It is a crucial component in applications requiring high-speed data transmission with minimal electromagnetic interference (EMI).

Key Features

  • High Data Rates: The SN65LVDS047DRG4 is capable of supporting data rates up to 400 Mbps, making it suitable for demanding data transmission tasks.
  • Low Voltage: Operating at a nominal voltage of 3.3V, it is designed for low power consumption, which is essential for energy-sensitive designs.
  • Differential Signaling: The use of LVDS technology ensures high noise immunity and low EMI, providing reliable communication over longer distances compared to single-ended solutions.
  • Interoperability: It is compliant with the TIA/EIA-644 LVDS standard, ensuring compatibility with other LVDS products and systems.
  • Wide Operating Temperature Range: This device is operational over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.
  • Package: The SN65LVDS047DRG4 comes in a compact 16-pin SOIC package, which is conducive for space-constrained applications.

Applications

The SN65LVDS047DRG4 is ideal for a variety of high-speed data communication applications, such as:

  • Networking equipment and telecommunications
  • High-speed data acquisition systems
  • Computer peripheral interfacing
  • Point-to-point baseband data transmission
  • Serial data transmission in automotive infotainment systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN65LVDS047DRG4 is no exception, as it undergoes rigorous testing and validation to meet the stringent requirements for industrial and automotive applications. Customers can trust in the reliability and performance of this LVDS line driver for their critical data communication needs.

Summary

In summary, the SN65LVDS047DRG4 from Texas Instruments is a robust, high-speed quadruple differential line driver that offers low-voltage operation, high data rates, and excellent noise immunity. It is a versatile component suitable for a wide range of applications requiring reliable high-speed data transfer.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3753 $52.5036
28+ $3.5900 $100.5200
44+ $3.4779 $153.0276
60+ $3.3657 $201.9420
77+ $3.2535 $250.5195
103+ $2.9169 $300.4407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess