EN
  • EN
  • DE

SN65LVDM320DGG

Part No SN65LVDM320DGG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL 8-BIT REGISTERED TRANSCEIVER | IC REG TXRX HS DIFF 8BIT 64TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 8/8
Duplex Half
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Family Part Number SN65LVDM320
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1252853-SN65LVDM320DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDM320DGG CAD Model

Description

Product Overview: SN65LVDM320DGG

The SN65LVDM320DGG is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's interface product line and is specifically engineered to facilitate high-speed, bidirectional data communication on multipoint bus transmission lines. It is compliant with the TIA/EIA-644-A Standard, ensuring reliable operation in a variety of applications.

Key Features

  • High-Speed Data Transfer: The SN65LVDM320DGG is capable of operating at data signaling rates up to 400 Mbps, making it suitable for applications requiring fast data transmission such as networking equipment, telecommunications, and high-speed data acquisition systems.
  • Low-Voltage Differential Signaling (LVDS): Utilizing LVDS technology, this product offers low power consumption and reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noise-sensitive environments.
  • Robust Design: The device features a wide common-mode voltage range, which enhances its robustness against ground potential differences, ensuring stable operation in complex systems.
  • Fail-Safe Receiver: The receiver inputs are fail-safe, meaning that the device guarantees a high output state when the inputs are left open or are undriven, providing additional reliability.
  • Thermal Shutdown Protection: SN65LVDM320DGG is equipped with thermal shutdown protection that prevents damage to the device under excessive temperature conditions.

Physical and Environmental Specifications

  • Package Type: The device is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) with a body size of 12.50 mm x 6.10 mm.
  • Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The SN65LVDM320DGG is versatile and can be used in various applications, including:

  • High-speed data communication in computing and networking
  • Backplane interconnects
  • Cable extenders
  • Industrial control systems
  • Automated test equipment

With its combination of high-speed performance, low power consumption, and robust design, the SN65LVDM320DGG from Texas Instruments is an excellent choice for designers looking to implement reliable differential data transmission in their systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess