EN
  • EN
  • DE

SN65LVDM1676DGGRG4

Part No SN65LVDM1676DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX HALF 16/16 64TSSOP / 16/16 Transceiver Half LVDS 64-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 16/16
Duplex Half
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 65LVDM1676
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261354-SN65LVDM1676DGGRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDM1676DGGRG4 CAD Model

Description

Introducing the SN65LVDM1676DGGRG4 from Texas Instruments

The SN65LVDM1676DGGRG4 is a cutting-edge differential line driver and receiver from Texas Instruments, designed to facilitate high-speed data transmission over long distances with minimal signal degradation. This robust device is part of TI's LVDM (Low-Voltage Differential Signaling) family and is particularly well-suited for demanding applications that require reliable performance in harsh environments.

Key Features

  • High-Speed Data Transmission: The SN65LVDM1676DGGRG4 supports exceptionally fast data rates, making it ideal for applications that require rapid data transfer, such as telecommunications, networking, and high-speed data acquisition systems.
  • Differential Signaling: Utilizing LVDS technology, this product provides differential signaling that enhances signal integrity, especially over longer cable runs, by reducing the effects of electromagnetic interference and crosstalk.
  • Low Power Consumption: Despite its high-performance capabilities, the device is designed to be energy-efficient, helping to reduce power consumption and heat generation within the system.
  • Wide Operating Temperature Range: The SN65LVDM1676DGGRG4 is built to operate reliably across a broad temperature range, ensuring stability and functionality even in extreme conditions.
  • Robust Packaging: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the SN65LVDM1676DGGRG4 makes it suitable for a wide array of applications, including:

  • High-speed digital communications
  • Networking equipment and switches
  • Industrial control and automation systems
  • Data storage and retrieval systems
  • Video signal transmission
  • Backplane interconnects

With its combination of high-speed data handling, low power consumption, and robust design, the SN65LVDM1676DGGRG4 from Texas Instruments stands out as a reliable choice for system designers looking to improve communication efficiency and signal quality in their digital systems. Its industry-standard packaging and compatibility with existing LVDS ecosystems make it a versatile and practical solution for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8824 $63.5296
8+ $13.0318 $104.2544
12+ $12.6245 $151.4940
17+ $12.2173 $207.6941
22+ $11.8100 $259.8200
29+ $10.5883 $307.0607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess