EN
  • EN
  • DE

SI5338-EVB

Part No SI5338-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Timing
Function Clock Generator
Embedded No
Utilized IC / Part Si5338
Primary Attributes 160kHz to 700MHz in LVPECL/LVDS, <1 ps RMS Typ Jitter, Zero ppm Freq Error
Supplied Contents Board(s), Cable(s), Accessories
Secondary Attributes USB Based GUI to Program, I²C/SMBus Compatible Interface, 1.8, 2.5, or 3.3V
Base Product Number SI5338
Other Names SI5338EVB,336-1556
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284776-SI5338-EVB
Ultra Librarian 3D Model Ultra Librarian SI5338-EVB CAD Model

Description

The SI5338-EVB from Skyworks Solutions Inc. is a development board, kit, programmer for evaluation and demonstration of clock generator type timing integrated circuit (IC).

  • Standard Package: 1
  • Embedded: No
  • Compatible with: Si5338
  • Programming: USB-based GUI to program, I²C/SMBus compatible interface, 1.8, 2.5, or 3.3V
  • Clock Frequency: 160kHz to 700MHz in LVPECL/LVDS
  • Jitter: Less than 1 ps RMS typ jitter
  • Freq Error: Zero ppm Freq error
  • ECCN: EAR99
  • HTSUS: 8543.70.9860
  • Other Names: SI5338EVB and 336-1556
  • Base Product Number: SI5338
  • RoHS Status: Not applicable

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess