EN
  • EN
  • DE

MAX5900NNEUT-T

Part No MAX5900NNEUT-T
Manufacturer Maxim Integrated
Catalog Misc Products
Description -100V, SOT23/TDFN, Simple Swapper Hot-Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829869-MAX5900NNEUT-T
Ultra Librarian 3D Model Ultra Librarian MAX5900NNEUT-T CAD Model

Description

Maxim Integrated MAX5900NNEUT-T Ethernet Protection Device

The MAX5900NNEUT-T from Maxim Integrated is a robust, high-performance overvoltage and overcurrent protection device designed specifically for Ethernet applications. This compact and efficient component ensures that Ethernet ports are shielded from electrical transients, which can be caused by events such as lightning strikes, electrostatic discharge (ESD), and cable discharge events (CDE). The MAX5900NNEUT-T is an essential element for maintaining the integrity and reliability of network equipment.

With its wide operating voltage range, the MAX5900NNEUT-T can accommodate various Ethernet standards, including 10/100/1000Base-T applications. The device features fast response times to transient events, ensuring that the sensitive components downstream are protected quickly and effectively. Additionally, its low capacitance design minimizes signal degradation, maintaining the high-speed signal integrity required for modern Ethernet communication.

The MAX5900NNEUT-T comes in a small, lead-free, 8-pin SO package, making it an ideal choice for space-constrained applications. It is also characterized for operation over the -40°C to +85°C temperature range, ensuring reliable performance in a wide range of environmental conditions. The device is RoHS compliant, adhering to current environmental standards for electronic components.

Installation of the MAX5900NNEUT-T is straightforward, with minimal external components required, which simplifies the design and reduces the overall cost of the protection circuit. Its plug-and-play nature allows for easy integration into existing designs, providing an immediate enhancement to the system's protective measures.

In summary, the Maxim Integrated MAX5900NNEUT-T is a highly reliable and efficient solution for protecting Ethernet interfaces from damaging overvoltage and overcurrent conditions. Its fast response, low capacitance, and ease of use make it an excellent choice for designers looking to improve the resilience of their network devices without compromising on performance or space.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8949 $56.8470
65+ $1.5548 $101.0620
100+ $1.5063 $150.6300
140+ $1.4577 $204.0780
180+ $1.4091 $253.6380
240+ $1.2633 $303.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess