EN
  • EN
  • DE

SN65LV1224BDBRG4

Part No SN65LV1224BDBRG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10-MHz To 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1252828-SN65LV1224BDBRG4
Manufacturer Homepage www.ti.com
Family Name SN65LV1224B
Introduction Date June 15, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LV1224BDBRG4 CAD Model

Description

Product Overview: SN65LV1224BDBRG4

The SN65LV1224BDBRG4 is a high-performance Serializer/Deserializer (SerDes) component manufactured by Texas Instruments, designed for telecommunication and data communication applications. This integrated circuit (IC) is part of the low-voltage differential signaling (LVDS) family, which is known for its ability to achieve high-speed data transmission over copper printed circuit boards, cables, or backplanes while maintaining low power consumption and emitting minimal electromagnetic interference (EMI).

Key Features

  • High Data Rate: The device supports data rates up to 622 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Voltage: Operates with a low voltage supply, which reduces power consumption and makes the IC suitable for battery-powered and power-sensitive applications.
  • Differential Signaling: Utilizes LVDS technology, which provides robust data transmission with reduced noise susceptibility.
  • Small Package: The SN65LV1224BDBRG4 comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Industrial Temperature Range: It is designed to operate over an extended industrial temperature range, making it versatile for various operating environments.

Applications

The SN65LV1224BDBRG4 is commonly used in a wide range of applications that require high-speed data transfer capabilities. These include but are not limited to:

  • Telecommunications infrastructure
  • Networking equipment such as switches and routers
  • High-speed data acquisition systems
  • Video signal processing
  • Computer peripherals and high-speed interconnects

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LV1224BDBRG4 is no exception. It is built to meet or exceed industry standards for performance and durability. Customers can rely on this product for consistent operation in their critical data communication systems.

Ordering and Packaging

The SN65LV1224BDBRG4 is available in a tape and reel packaging option, facilitating easy integration into automated manufacturing processes. For ordering, reference the complete part number to ensure the correct package and temperature grade are selected.

With its combination of high-speed performance, low power, and reliability, the SN65LV1224BDBRG4 from Texas Instruments is an excellent choice for designers looking to implement advanced SerDes capabilities in their next project.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
Input Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess